Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813022-LTC2285IUP#PB
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 125M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 2.85V ~ 3.4V
Voltage - Supply, Digital: 2.85V ~ 3.4V
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Part Number Series: LTC2285
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 813022-LTC2285IUP#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2285IUP#PBF |
| Interface Type | Parallel; Parallel |