Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8613IUDE#PBF 813019-LT8613IUDE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813019-LT8613IUDE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 28-QFN (3x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 41.58V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT8613
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813019-LT8613IUDE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 28-QFN (3x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 41.58V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT8613
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8613IUDE#PBF - 813019-LT8613IUDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8613IUDE#PBF
813019-LT8613IUDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8613IUDE#PBF 813019-LT8613IUDE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813019-LT8613IUDE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 28-QFN (3x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 41.58V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT8613

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813019-LT8613IUDE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3.4V
Voltage - Output (Min/Fixed): 0.97V
Synchronous Rectifier: Yes
Supplier Device Package: 28-QFN (3x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 41.58V
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: LT8613

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 813019-LT8613IUDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8613IUDE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data