Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH 812942-LTC3883EUH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812942-LTC3883EUH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 1 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LTC3883 Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812942-LTC3883EUH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 1 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LTC3883 Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH - 812942-LTC3883EUH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH
812942-LTC3883EUH
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH 812942-LTC3883EUH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812942-LTC3883EUH Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Output Phases: 1 Clock Sync: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LTC3883 Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812942-LTC3883EUH
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: LTC3883
Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 812942-LTC3883EUH
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3883EUH
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details