Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - H11A4X 812902-H11A4X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 812902-H11A4X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% at 10mA Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 812902-H11A4X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% at 10mA Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A4X - 812902-H11A4X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A4X
812902-H11A4X
Optoisolators - Transistor, Photovoltaic Output - H11A4X 812902-H11A4X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 812902-H11A4X Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% at 10mA Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 812902-H11A4X
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2μs, 2μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 10% at 10mA
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,040
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 812902-H11A4X
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A4X
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEP12N6 - 1161176-CEP12N6 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB60N06G - 1160985-CEB60N06G - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP02N7G - 1161164-CEP02N7G - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CES2362 - 1161238-CES2362 - Win Source Electronics
Specs
Package Type SOT3
View Details