Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812823-LT3060IDC#TRM
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.6V
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 85dB (120Hz)
Maximum Output Voltage: 44.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.51V at 100mA
Current - Quiescent (Iq): 80μA
Part Number Series: LT3060
Current - Supply (Maximum): 4mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 812823-LT3060IDC#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC#TRMPBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start |
| Output Voltage | 44.5 volts |