Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812822-LT3045EDD#PBF
Packaging: Bulk
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 117dB ~ 53dB (120Hz ~ 10MHz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 20μA
Part Number Series: LT3045
Current - Supply (Maximum): 25mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 812822-LT3045EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3045EDD#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Programmable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start |
| Output Voltage | 15 volts |