Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZPBF 812791-LTC6802IG-2#3ZZPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812791-LTC6802IG-2#3 ZZPBF Packaging: Tube Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812791-LTC6802IG-2#3 ZZPBF Packaging: Tube Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZPBF - 812791-LTC6802IG-2#3ZZPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZPBF
812791-LTC6802IG-2#3ZZPBF
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZPBF 812791-LTC6802IG-2#3ZZPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812791-LTC6802IG-2#3 ZZPBF Packaging: Tube Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812791-LTC6802IG-2#3ZZPBF
Packaging: Tube
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-FSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 812791-LTC6802IG-2#3ZZPBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#TRPBF - 120853-LT1640ALCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details