Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3042EMSE#PBF 812773-LT3042EMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812773-LT3042EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812773-LT3042EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3042EMSE#PBF - 812773-LT3042EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3042EMSE#PBF
812773-LT3042EMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3042EMSE#PBF 812773-LT3042EMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812773-LT3042EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812773-LT3042EMSE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 117dB ~ 56dB (120Hz ~ 10MHz)
Maximum Output Voltage: 15V
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 200mA (Typ)
Part Number Series: LT3042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 812773-LT3042EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3042EMSE#PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Current Limit, Enable, Power Good
Unlock Full Specs
to access all available technical data