Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655IS8#PBF 812764-LTC1655IS8#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812764-LTC1655IS8#PB F Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 20μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8, ±0.3 Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1655
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812764-LTC1655IS8#PB F Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 20μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8, ±0.3 Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1655
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655IS8#PBF
812764-LTC1655IS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655IS8#PBF 812764-LTC1655IS8#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812764-LTC1655IS8#PB F Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 20μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8, ±0.3 Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1655

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812764-LTC1655IS8#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 20μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8, ±0.3
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LTC1655

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 812764-LTC1655IS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609CGN-1#PBF - 123996-LTC2609CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323169-LTC2637CMS-LZ8#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details