Win Source Electronics PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRMPBF 812647-LT6654AHS6-2.5#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812647-LT6654AHS6-2. 5#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 3V ~ 36V Output Type: Fixed Reference Type: Series Current - Supply: 600μA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT6654
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812647-LT6654AHS6-2. 5#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 3V ~ 36V Output Type: Fixed Reference Type: Series Current - Supply: 600μA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT6654
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRMPBF - 812647-LT6654AHS6-2.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRMPBF
812647-LT6654AHS6-2.5#TRMPBF
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRMPBF 812647-LT6654AHS6-2.5#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812647-LT6654AHS6-2. 5#TRMPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Current - Output: 10mA Voltage - Input: 3V ~ 36V Output Type: Fixed Reference Type: Series Current - Supply: 600μA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 1.5ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT6654

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812647-LT6654AHS6-2.5#TRMPBF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Current - Output: 10mA
Voltage - Input: 3V ~ 36V
Output Type: Fixed
Reference Type: Series
Current - Supply: 600μA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 1.5ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT6654

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 812647-LT6654AHS6-2.5#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT6654AHS6-2.5#TRMPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-2.5#PBF - 120615-LTC1798CS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634AIS8-1.25#TRPBF - 1058513-LT1634AIS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details