Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-5 812611-LT1763IDE-5

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812611-LT1763IDE-5 Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA Current - Supply (Maximum): 16mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812611-LT1763IDE-5 Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA Current - Supply (Maximum): 16mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-5 - 812611-LT1763IDE-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-5
812611-LT1763IDE-5
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-5 812611-LT1763IDE-5
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812611-LT1763IDE-5 Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 75μA Current - Supply (Maximum): 16mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812611-LT1763IDE-5
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 75μA
Current - Supply (Maximum): 16mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 812611-LT1763IDE-5
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE-5
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-WFDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Unlock Full Specs
to access all available technical data