Manufacturer: Global Power Technologies Group
Win Source Part Number: 812549-GDP30S120B
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 30A (DC)
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 135°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247-2
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 30A
Current - Reverse Leakage at Vr: 100μA at 1200V
Capacitance at Vr, F: 1790pF at 1V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 812549-GDP30S120B |
| Product Name | Diodes, Rectifiers - Single - GDP30S120B |
| VF | 1.7 volts |