Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4620AIY#PBF 812516-LTM4620AIY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812516-LTM4620AIY#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.3V Voltage - Output 2: 0.6 ~ 5.3V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 13A, 13A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4620
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812516-LTM4620AIY#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.3V Voltage - Output 2: 0.6 ~ 5.3V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 13A, 13A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4620
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4620AIY#PBF - 812516-LTM4620AIY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4620AIY#PBF
812516-LTM4620AIY#PBF
Power Supplies Board Mount DCDC Converters - LTM4620AIY#PBF 812516-LTM4620AIY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812516-LTM4620AIY#PB F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.3V Voltage - Output 2: 0.6 ~ 5.3V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 13A, 13A Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4620

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812516-LTM4620AIY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.3V
Voltage - Output 2: 0.6 ~ 5.3V
Supplier Device Package: 144-BGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Maximum Input Voltage: 16V
Manufacturer Package: 144-BBGA Module
Current - Output (Maximum): 13A, 13A
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: LTM4620

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812516-LTM4620AIY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4620AIY#PBF
Package Type Other; 144-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products