Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480IDD#PBF 812473-LT3480IDD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812473-LT3480IDD#PBF Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LT3480
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812473-LT3480IDD#PBF Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LT3480
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480IDD#PBF - 812473-LT3480IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480IDD#PBF
812473-LT3480IDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480IDD#PBF 812473-LT3480IDD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812473-LT3480IDD#PBF Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Part Number Series: LT3480

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812473-LT3480IDD#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 0.79V
Synchronous Rectifier: No
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 20V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Part Number Series: LT3480

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 812473-LT3480IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480IDD#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF - 100329-LTC1147CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details