The LTM4643IY#PBF is a non-isolated point-of-load (PoL) DC-DC converter module designed for surface mount applications. It features four outputs, each capable of delivering a maximum current of 3A, with output voltage adjustable from 0.6V to 3.3V. The input voltage range is from 4V to a maximum of 20V, making it suitable for a variety of applications. The operating temperature range is -40°C to 125°C, which allows for use in demanding environments. The module is packaged in a 77-BGA format, measuring 15mm x 9mm x 1.8mm, and has a moisture sensitivity level (MSL) of 3, indicating a 168-hour floor life. This product is particularly relevant for engineers looking for a compact and efficient power supply solution for commercial applications.
Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812463-LTM4643IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 4
Voltage - Input (Min): 4V
Voltage - Output 1: 0.6 ~ 3.3V
Voltage - Output 2: 0.6 ~ 3.3V
Voltage - Output 3: 0.6 ~ 3.3V
Supplier Device Package: 77-BGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.35" W x 0.07" H (15.0mm x 9.0mm x 1.8mm)
Maximum Input Voltage: 20V
Manufacturer Package: 77-BBGA Module
Current - Output (Maximum): 3A, 3A, 3A, 3A
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
Part Number Series: LTM4643
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 812463-LTM4643IY#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM4643IY#PBF |
| Package Type | Other; 77-BBGA Module |