Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812347-LTM4653IY#PBF
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Number of Outputs: 1
Voltage - Input (Min): 3.1V
Voltage - Output 1: 0.5 ~ 54.5V
Supplier Device Package: 77-BGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.35" W x 0.21" H (15.0mm x 9.0mm x 5.2mm)
Maximum Input Voltage: 58V
Manufacturer Package: 77-BBGA Module
Current - Output (Maximum): 4A
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 812347-LTM4653IY#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM4653IY#PBF |
| Package Type | Other; 77-BBGA Module |