Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854IMSE#PBF 812287-LTC3854IMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812287-LTC3854IMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3854 Voltage - Supply (Vcc/Vdd): 4.5V ~ 38V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812287-LTC3854IMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3854 Voltage - Supply (Vcc/Vdd): 4.5V ~ 38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854IMSE#PBF - 812287-LTC3854IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854IMSE#PBF
812287-LTC3854IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854IMSE#PBF 812287-LTC3854IMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812287-LTC3854IMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 12-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Exposed Pad Duty Cycle (Maximum): 98% Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3854 Voltage - Supply (Vcc/Vdd): 4.5V ~ 38V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812287-LTC3854IMSE#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 12-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-TSSOP Exposed Pad
Duty Cycle (Maximum): 98%
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LTC3854
Voltage - Supply (Vcc/Vdd): 4.5V ~ 38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 812287-LTC3854IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854IMSE#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 12-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details