Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890HUH#PBF 812282-LTC3890HUH#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812282-LTC3890HUH#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3890 Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812282-LTC3890HUH#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3890 Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890HUH#PBF - 812282-LTC3890HUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890HUH#PBF
812282-LTC3890HUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890HUH#PBF 812282-LTC3890HUH#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812282-LTC3890HUH#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-WFQFN Exposed Pad Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LTC3890 Voltage - Supply (Vcc/Vdd): 4V ~ 60V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812282-LTC3890HUH#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 32-WFQFN Exposed Pad
Duty Cycle (Maximum): 99%
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Part Number Series: LTC3890
Voltage - Supply (Vcc/Vdd): 4V ~ 60V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 812282-LTC3890HUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890HUH#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EG#TRPBF - 020603-LTC3727EG#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details