Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4630IY 812279-LTM4630IY

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812279-LTM4630IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 1.8V Voltage - Output 2: 0.6 ~ 1.8V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 15V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 18A, 18A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4630
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812279-LTM4630IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 1.8V Voltage - Output 2: 0.6 ~ 1.8V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 15V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 18A, 18A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4630IY - 812279-LTM4630IY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4630IY
812279-LTM4630IY
Power Supplies Board Mount DCDC Converters - LTM4630IY 812279-LTM4630IY
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812279-LTM4630IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, SCP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 1.8V Voltage - Output 2: 0.6 ~ 1.8V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 15V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 18A, 18A Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4630

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812279-LTM4630IY
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 1.8V
Voltage - Output 2: 0.6 ~ 1.8V
Supplier Device Package: 144-BGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Maximum Input Voltage: 15V
Manufacturer Package: 144-BBGA Module
Current - Output (Maximum): 18A, 18A
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: LTM4630

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812279-LTM4630IY
Product Name Power Supplies Board Mount DCDC Converters - LTM4630IY
Package Type Other; 144-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products