Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3082MPST#PBF 812175-LT3082MPST#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812175-LT3082MPST#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 125°C Maximum Input Voltage: 40V PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 38.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.65V at 200mA Current - Quiescent (Iq): 500μA Part Number Series: LT3082
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812175-LT3082MPST#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 125°C Maximum Input Voltage: 40V PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 38.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.65V at 200mA Current - Quiescent (Iq): 500μA Part Number Series: LT3082
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3082MPST#PBF - 812175-LT3082MPST#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3082MPST#PBF
812175-LT3082MPST#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3082MPST#PBF 812175-LT3082MPST#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812175-LT3082MPST#PB F Packaging: Tube Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: SOT-223-3 Temperature Range - Operating: -55°C ~ 125°C Maximum Input Voltage: 40V PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 38.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 78 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.65V at 200mA Current - Quiescent (Iq): 500μA Part Number Series: LT3082

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812175-LT3082MPST#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 38.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 78
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.65V at 200mA
Current - Quiescent (Iq): 500μA
Part Number Series: LT3082

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 812175-LT3082MPST#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3082MPST#PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 38.5 volts
Unlock Full Specs
to access all available technical data