Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3029HMSE#PBF 812093-LT3029HMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812093-LT3029HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812093-LT3029HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3029HMSE#PBF - 812093-LT3029HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3029HMSE#PBF
812093-LT3029HMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3029HMSE#PBF 812093-LT3029HMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812093-LT3029HMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812093-LT3029HMSE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA, 500mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 20V
PSRR: 67dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA
Part Number Series: LT3029

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 812093-LT3029HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3029HMSE#PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-3.3#TRPBF - 1057830-LT1117IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRPBF - 020370-LT1964ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
View Details