Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252CIMS-1#TRPBF 811936-LTC4252CIMS-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811936-LTC4252CIMS-1 #TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V Current - Supply: 900μA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4252
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811936-LTC4252CIMS-1 #TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V Current - Supply: 900μA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4252
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252CIMS-1#TRPBF - 811936-LTC4252CIMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252CIMS-1#TRPBF
811936-LTC4252CIMS-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252CIMS-1#TRPBF 811936-LTC4252CIMS-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811936-LTC4252CIMS-1 #TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: -48V Current - Supply: 900μA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -48V Part Number Series: LTC4252

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811936-LTC4252CIMS-1#TRPBF
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: -48V
Current - Supply: 900μA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -48V
Part Number Series: LTC4252

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811936-LTC4252CIMS-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252CIMS-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2900-1CDD#TRPBF - 1062116-LTC2900-1CDD#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x3)
View Details