Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE#PBF 811935-LT3695EMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811935-LT3695EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3695
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811935-LT3695EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3695
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE#PBF - 811935-LT3695EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE#PBF
811935-LT3695EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE#PBF 811935-LT3695EMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811935-LT3695EMSE#PB F Packaging: Tube Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 20V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LT3695

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811935-LT3695EMSE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 20V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LT3695

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811935-LT3695EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3695EMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRMPBF - 090082-LTC1772CS6 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details