Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676ILXE#PBF 811850-LTC3676ILXE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811850-LTC3676ILXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811850-LTC3676ILXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676ILXE#PBF - 811850-LTC3676ILXE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676ILXE#PBF
811850-LTC3676ILXE#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676ILXE#PBF 811850-LTC3676ILXE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811850-LTC3676ILXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811850-LTC3676ILXE#PBF
Packaging: Tray
Mounting Style: SMD
Applications: Converter, i.MX6
Voltage - Output: Adjustable
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 7
Supplier Device Package: 48-eLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: LTC3676

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811850-LTC3676ILXE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676ILXE#PBF
Package Type QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH#PBF - 020604-LTC3728LCUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ/TR - 072341-LT1963EQ/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details