Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EGN#TRPBF 811830-LTC3789EGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811830-LTC3789EGN#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3789 Voltage - Supply (Vcc/Vdd): 4V ~ 38V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811830-LTC3789EGN#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3789 Voltage - Supply (Vcc/Vdd): 4V ~ 38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EGN#TRPBF - 811830-LTC3789EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EGN#TRPBF
811830-LTC3789EGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EGN#TRPBF 811830-LTC3789EGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811830-LTC3789EGN#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3789 Voltage - Supply (Vcc/Vdd): 4V ~ 38V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811830-LTC3789EGN#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 640kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 90%
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3789
Voltage - Supply (Vcc/Vdd): 4V ~ 38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811830-LTC3789EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EGN#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data