Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8054IY#PBF 811729-LTM8054IY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811729-LTM8054IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 5V Voltage - Output 1: 1.2 ~ 36V Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM8054
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811729-LTM8054IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 5V Voltage - Output 1: 1.2 ~ 36V Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM8054
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8054IY#PBF - 811729-LTM8054IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8054IY#PBF
811729-LTM8054IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8054IY#PBF 811729-LTM8054IY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811729-LTM8054IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 5V Voltage - Output 1: 1.2 ~ 36V Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM8054

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811729-LTM8054IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 5V
Voltage - Output 1: 1.2 ~ 36V
Supplier Device Package: 88-BGA (15x11.25)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Maximum Input Voltage: 36V
Manufacturer Package: 88-BBGA Module
Current - Output (Maximum): 5.4A
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: LTM8054

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811729-LTM8054IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8054IY#PBF
Package Type Other; 88-BBGA Module
Unlock Full Specs
to access all available technical data