Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811689-LTM4630AIV#PB
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.3V
Voltage - Output 2: 0.6 ~ 5.3V
Supplier Device Package: 144-LGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Maximum Input Voltage: 15V
Manufacturer Package: 144-BLGA Module
Current - Output (Maximum): 18A, 18A
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: LTM4630
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 811689-LTM4630AIV#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM4630AIV#PBF |
| Package Type | Other; 144-BLGA Module |