Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3083EFE#PBF 811663-LT3083EFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811663-LT3083EFE#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 14V PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA Part Number Series: LT3083 Current - Supply (Maximum): 1mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811663-LT3083EFE#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 14V PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA Part Number Series: LT3083 Current - Supply (Maximum): 1mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3083EFE#PBF - 811663-LT3083EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3083EFE#PBF
811663-LT3083EFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3083EFE#PBF 811663-LT3083EFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811663-LT3083EFE#PBF Packaging: Tube Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 14V PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.42V at 3A Current - Quiescent (Iq): 50.5μA Part Number Series: LT3083 Current - Supply (Maximum): 1mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811663-LT3083EFE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 14V
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 14V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.42V at 3A
Current - Quiescent (Iq): 50.5μA
Part Number Series: LT3083
Current - Supply (Maximum): 1mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 811663-LT3083EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3083EFE#PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Input Overcurrent Protection
Output Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.5#PBF - 020353-LT1963AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF - 112930-LT1587CM#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF - 1058627-LT1761IS5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details