Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4650AEY-1#PBF 811552-LTM4650AEY-1#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811552-LTM4650AEY-1# PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 25A, 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4650
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811552-LTM4650AEY-1# PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 25A, 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4650
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4650AEY-1#PBF - 811552-LTM4650AEY-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4650AEY-1#PBF
811552-LTM4650AEY-1#PBF
Power Supplies Board Mount DCDC Converters - LTM4650AEY-1#PBF 811552-LTM4650AEY-1#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811552-LTM4650AEY-1# PBF Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (16x16) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Maximum Input Voltage: 16V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 25A, 25A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: LTM4650

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811552-LTM4650AEY-1#PBF
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.5V
Voltage - Output 2: 0.6 ~ 5.5V
Supplier Device Package: 144-BGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Maximum Input Voltage: 16V
Manufacturer Package: 144-BBGA Module
Current - Output (Maximum): 25A, 25A
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: LTM4650

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811552-LTM4650AEY-1#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4650AEY-1#PBF
Package Type Other; 144-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - QPS4050N040N25 - 890595-QPS4050N040N25 - Win Source Electronics
Specs
Package Type Other; Quarter Brick
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - Board Mount - DC DC Converters - 1230215-SDM30-48S15 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Voltage 36 to 72 volts
Output Power 30 watts
View Details