Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRMPBF 811535-LTC3525ESC6-3.3#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811535-LTC3525ESC6-3 .3#TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 140mA Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 4.5V Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3525
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811535-LTC3525ESC6-3 .3#TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 140mA Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 4.5V Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3525
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRMPBF - 811535-LTC3525ESC6-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRMPBF
811535-LTC3525ESC6-3.3#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRMPBF 811535-LTC3525ESC6-3.3#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811535-LTC3525ESC6-3 .3#TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 140mA Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 4.5V Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3525

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811535-LTC3525ESC6-3.3#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 140mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 4.5V
Manufacturer Package: 6-VSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3525

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811535-LTC3525ESC6-3.3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRMPBF
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SC-70; SSOP; Other; 6-VSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IDE#PBF - 020407-LT3509IDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details