Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811497-LT1461CCS8-2.
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.08%
Temperature Coefficient: 12ppm/°C
Current - Output: 100mA
Voltage - Input: 3V ~ 20V
Output Type: Fixed
Reference Type: Series
Current - Supply: 70μA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LT1461
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 811497-LT1461CCS8-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1461CCS8-2.5#PBF |
| Package Type | Other; 8-SOIC |