Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4015IUHF 811388-LTC4015IUHF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811388-LTC4015IUHF Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature Part Status: Obsolete (End Of Life) Battery Chemistry: Multi-Chemistry Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 35V Part Number Series: LTC4015
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811388-LTC4015IUHF Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature Part Status: Obsolete (End Of Life) Battery Chemistry: Multi-Chemistry Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 35V Part Number Series: LTC4015
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4015IUHF - 811388-LTC4015IUHF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4015IUHF
811388-LTC4015IUHF
PMIC - PMIC - Battery Chargers - LTC4015IUHF 811388-LTC4015IUHF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811388-LTC4015IUHF Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature Part Status: Obsolete (End Of Life) Battery Chemistry: Multi-Chemistry Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 35V Part Number Series: LTC4015

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811388-LTC4015IUHF
Packaging: Tube
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature
Part Status: Obsolete (End Of Life)
Battery Chemistry: Multi-Chemistry
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 35V
Part Number Series: LTC4015

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811388-LTC4015IUHF
Product Name PMIC - PMIC - Battery Chargers - LTC4015IUHF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.8#TRPBF - 020307-LT1761ES5-1.8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EDD-1.5#PBF - 072358-LT3020EDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details