Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811359-LTC6752IS5#TR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.45V ~ 3.5V
Current - Output (Typ): 70mA
CMRR, PSRR (Typ): 70dB CMRR, 73dB PSRR
Hysteresis: 4.7mV
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Voltage - Input Offset (Maximum): 5.5mV at 3.3V
Current - Input Bias (Maximum): 1.5μA at 3.3V
Propagation Delay (Maximum): 5ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 5.8mA
Part Number Series: LTC6752
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 811359-LTC6752IS5#TRMPBF |
| Product Name | Linear - Linear - Comparators - LTC6752IS5#TRMPBF |
| Features | Single-Supply |