Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811256-LTC2450IDC-1#
Packaging: Reel
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 60
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2450
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 811256-LTC2450IDC-1#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2450IDC-1#TRPBF |
| Interface Type | SPI; SPI |