Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CF#TRPBF 811229-LTC1735CF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811229-LTC1735CF#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 99.4% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1735 Voltage - Supply (Vcc/Vdd): 4V ~ 30V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811229-LTC1735CF#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 99.4% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1735 Voltage - Supply (Vcc/Vdd): 4V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CF#TRPBF - 811229-LTC1735CF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CF#TRPBF
811229-LTC1735CF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CF#TRPBF 811229-LTC1735CF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811229-LTC1735CF#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 20-TSSOP Duty Cycle (Maximum): 99.4% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1735 Voltage - Supply (Vcc/Vdd): 4V ~ 30V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811229-LTC1735CF#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 20-TSSOP
Duty Cycle (Maximum): 99.4%
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1735
Voltage - Supply (Vcc/Vdd): 4V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811229-LTC1735CF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CF#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-TSSOP
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#TRPBF - 1058230-LT1375IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details