Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811180-LT1764ET-2.5#
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 3A
Current - Quiescent (Iq): 5mA
Part Number Series: LT1764
Current - Supply (Maximum): 200mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 811180-LT1764ET-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1764ET-2.5#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |