Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4628IY 811162-LTM4628IY

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811162-LTM4628IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Maximum Input Voltage: 26.5V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 8A, 8A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4628
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811162-LTM4628IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Maximum Input Voltage: 26.5V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 8A, 8A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4628
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4628IY - 811162-LTM4628IY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4628IY
811162-LTM4628IY
Power Supplies Board Mount DCDC Converters - LTM4628IY 811162-LTM4628IY
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811162-LTM4628IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 144-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Maximum Input Voltage: 26.5V Manufacturer Package: 144-BBGA Module Current - Output (Maximum): 8A, 8A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4628

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811162-LTM4628IY
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.5V
Voltage - Output 2: 0.6 ~ 5.5V
Supplier Device Package: 144-BGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Maximum Input Voltage: 26.5V
Manufacturer Package: 144-BBGA Module
Current - Output (Maximum): 8A, 8A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: LTM4628

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811162-LTM4628IY
Product Name Power Supplies Board Mount DCDC Converters - LTM4628IY
Package Type Other; 144-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products