Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRMPBF 811151-LT3502EDC#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811151-LT3502EDC#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 36V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3502
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811151-LT3502EDC#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 36V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3502
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRMPBF - 811151-LT3502EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRMPBF
811151-LT3502EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRMPBF 811151-LT3502EDC#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811151-LT3502EDC#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 36V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT3502

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811151-LT3502EDC#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
Maximum Output Voltage: 36V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT3502

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 811151-LT3502EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRMPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1070HVIT#PBF - 1057716-LT1070HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF - 072595-LTC3780EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details