Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HLXE#PBF 811119-LTC3676HLXE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811119-LTC3676HLXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811119-LTC3676HLXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HLXE#PBF - 811119-LTC3676HLXE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HLXE#PBF
811119-LTC3676HLXE#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HLXE#PBF 811119-LTC3676HLXE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811119-LTC3676HLXE#P BF Packaging: Tray Mounting Style: SMD Applications: Converter, i.MX6 Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 7 Supplier Device Package: 48-eLQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: LTC3676

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811119-LTC3676HLXE#PBF
Packaging: Tray
Mounting Style: SMD
Applications: Converter, i.MX6
Voltage - Output: Adjustable
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 7
Supplier Device Package: 48-eLQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 48-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: LTC3676

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811119-LTC3676HLXE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HLXE#PBF
Package Type QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details