Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654CGN#TRPBF 810837-LTC1654CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810837-LTC1654CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1654
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810837-LTC1654CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1654
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654CGN#TRPBF
810837-LTC1654CGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654CGN#TRPBF 810837-LTC1654CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810837-LTC1654CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1654

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810837-LTC1654CGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 8.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.2, ±0.3
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1654

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 810837-LTC1654CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323147-LTC1821-1BIGW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-BSOP (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details