Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810802-LT1585ACT-1.5
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 7V
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.4V at 5A
Part Number Series: LT1585
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 810802-LT1585ACT-1.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-3 |
| Special Features | Input Overcurrent Protection |