Win Source Electronics AC DC Converters - PM-20-12 810786-PM-20-12

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 810786-PM-20-12 Type: Enclosed Mounting Style: Through Hole Features: DC Input Capable, Universal Input Approvals: CB, CE, cURus, TUV Applications: Medical Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Part Status: Last Time Buy Voltage - Output 1: 12V Efficiency: 81% Line Regulation: ±0.5% Load Regulation: ±1% Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm) Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 810786-PM-20-12 Type: Enclosed Mounting Style: Through Hole Features: DC Input Capable, Universal Input Approvals: CB, CE, cURus, TUV Applications: Medical Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Part Status: Last Time Buy Voltage - Output 1: 12V Efficiency: 81% Line Regulation: ±0.5% Load Regulation: ±1% Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm) Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PM-20-12 - 810786-PM-20-12 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - PM-20-12
810786-PM-20-12
AC DC Converters - PM-20-12 810786-PM-20-12
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 810786-PM-20-12 Type: Enclosed Mounting Style: Through Hole Features: DC Input Capable, Universal Input Approvals: CB, CE, cURus, TUV Applications: Medical Power (Watts): 22W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Part Status: Last Time Buy Voltage - Output 1: 12V Efficiency: 81% Line Regulation: ±0.5% Load Regulation: ±1% Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm) Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.8A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 810786-PM-20-12
Type: Enclosed
Mounting Style: Through Hole
Features: DC Input Capable, Universal Input
Approvals: CB, CE, cURus, TUV
Applications: Medical
Power (Watts): 22W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Part Status: Last Time Buy
Voltage - Output 1: 12V
Efficiency: 81%
Line Regulation: ±0.5%
Load Regulation: ±1%
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 3.70" L x 2.20" W x 0.89" H (94.0mm x 56.0mm x 22.7mm)
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1.8A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 810786-PM-20-12
Product Name AC DC Converters - PM-20-12
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data