Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810759-LTC3621IDCB#T
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 17V
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3621
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 810759-LTC3621IDCB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3621IDCB#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |