Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2155CUP-14#TRPBF 810613-LTC2155CUP-14#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810613-LTC2155CUP-14 #TRPBF Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 170M Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC2155
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810613-LTC2155CUP-14 #TRPBF Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 170M Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC2155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2155CUP-14#TRPBF
810613-LTC2155CUP-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2155CUP-14#TRPBF 810613-LTC2155CUP-14#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810613-LTC2155CUP-14 #TRPBF Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 14 Sampling Rate (Per Second): 170M Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC2155

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810613-LTC2155CUP-14#TRPBF
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 170M
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC2155

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 810613-LTC2155CUP-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2155CUP-14#TRPBF
Interface Type Parallel; LVDS - Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CTS8#TRPBF - 115699-LTC2362CTS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCSW#PBF - 125209-LTC1273BCSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details