Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990IMSE-5#TRPBF 810602-LT3990IMSE-5#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810602-LT3990IMSE-5# TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 350mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 62V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3990
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810602-LT3990IMSE-5# TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 350mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 62V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3990
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990IMSE-5#TRPBF - 810602-LT3990IMSE-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990IMSE-5#TRPBF
810602-LT3990IMSE-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990IMSE-5#TRPBF 810602-LT3990IMSE-5#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810602-LT3990IMSE-5# TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 350mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2.3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 62V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3990

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810602-LT3990IMSE-5#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 350mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 210kHz ~ 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 62V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3990

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 810602-LT3990IMSE-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990IMSE-5#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRMPBF - 020281-LT1615IS5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details