Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IDD#TRPBF 810485-LTC3103IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810485-LTC3103IDD#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 15V Maximum Output Voltage: 13.8V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3103
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810485-LTC3103IDD#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 15V Maximum Output Voltage: 13.8V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3103
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IDD#TRPBF - 810485-LTC3103IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IDD#TRPBF
810485-LTC3103IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IDD#TRPBF 810485-LTC3103IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810485-LTC3103IDD#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 300mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 15V Maximum Output Voltage: 13.8V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3103

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810485-LTC3103IDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
Maximum Output Voltage: 13.8V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3103

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 810485-LTC3103IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103IDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470AEDDB#TRPBF - 101460-LT3470AEDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details