Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 810453-ISP825X
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Current - Output / Channel: 80mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 600% at 1mA
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 7500% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 810453-ISP825X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ISP825X |
| TJ | -30 to 100 C (-22 to 212 F) |