Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3061IDCB#TRMPBF 810428-LT3061IDCB#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810428-LT3061IDCB#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.43V at 100mA Current - Quiescent (Iq): 90μA Part Number Series: LT3061 Current - Supply (Maximum): 4mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810428-LT3061IDCB#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.43V at 100mA Current - Quiescent (Iq): 90μA Part Number Series: LT3061 Current - Supply (Maximum): 4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3061IDCB#TRMPBF - 810428-LT3061IDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3061IDCB#TRMPBF
810428-LT3061IDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3061IDCB#TRMPBF 810428-LT3061IDCB#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810428-LT3061IDCB#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 19V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.43V at 100mA Current - Quiescent (Iq): 90μA Part Number Series: LT3061 Current - Supply (Maximum): 4mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810428-LT3061IDCB#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.6V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 85dB (120Hz)
Maximum Output Voltage: 19V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.43V at 100mA
Current - Quiescent (Iq): 90μA
Part Number Series: LT3061
Current - Supply (Maximum): 4mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 810428-LT3061IDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3061IDCB#TRMPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Output Voltage 19 volts
Unlock Full Specs
to access all available technical data