Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6235IGN#PBF 810372-LT6235IGN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810372-LT6235IGN#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT6235
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810372-LT6235IGN#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT6235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6235IGN#PBF - 810372-LT6235IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6235IGN#PBF
810372-LT6235IGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6235IGN#PBF 810372-LT6235IGN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810372-LT6235IGN#PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 50μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT6235

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810372-LT6235IGN#PBF
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 17V/μs
Gain Bandwidth Product: 60MHz
Current - Input Bias: 1.5μA
Voltage - Input Offset: 50μV
Current - Supply: 1.15mA
Current - Output / Channel: 55mA
Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LT6235

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 810372-LT6235IGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6235IGN#PBF
Features Single-Supply
Source Current (IS) 1.15 milliamps
VOS 0.0500 millivolts
IBIAS 1.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#TRPBF - 1058152-LT1351CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637HS8#TRPBF - 1058540-LT1637HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081IMS8#PBF - 020676-LTC6081IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details