Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IDD#TRPBF 810361-LT3971IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810361-LT3971IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.19V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Maximum Output Voltage: 30V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3971
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810361-LT3971IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.19V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Maximum Output Voltage: 30V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3971
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IDD#TRPBF - 810361-LT3971IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IDD#TRPBF
810361-LT3971IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IDD#TRPBF 810361-LT3971IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810361-LT3971IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.19V Synchronous Rectifier: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 38V Maximum Output Voltage: 30V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3971

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810361-LT3971IDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 1.19V
Synchronous Rectifier: No
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 38V
Maximum Output Voltage: 30V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3971

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 810361-LT3971IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data